EN
  • EN
  • DE

MAX16952AUE/V+T

Part No MAX16952AUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 36 V
Frequency - Switching 1MHz to 2.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 1066498-MAX16952AUE/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16952AUE/V+T CAD Model

Description

Maxim Integrated MAX16952AUE/V+T Automotive Step-Down Converter

The MAX16952AUE/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to provide a reliable power solution for automotive applications. This efficient device is capable of delivering a continuous output current, making it ideal for powering a wide range of automotive electronics, including infotainment systems, advanced driver-assistance systems (ADAS), and telematics.

Encased in a compact, 16-pin TSSOP package, the MAX16952AUE/V+T offers a wide input voltage range from 3.5V to 36V, ensuring compatibility with various automotive battery configurations. This flexibility makes it suitable for both standard 12V car batteries and the newer 24V truck batteries, as well as handling cold-crank and stop-start scenarios without compromising performance.

The device boasts an impressive adjustable output voltage range from 1V to 10V, allowing designers to tailor the output to specific application requirements. With an integrated high-side switch, the MAX16952AUE/V+T achieves high efficiency, which is crucial for minimizing heat generation and power loss in the demanding automotive environment.

Furthermore, the MAX16952AUE/V+T is built with robust protection features to ensure reliable operation under harsh conditions. Overcurrent protection, thermal shutdown, and under-voltage lockout are all included to safeguard the device and the downstream electronics from potential damage due to abnormal operating conditions. The converter also supports spread-spectrum modulation, which reduces electromagnetic interference (EMI), a critical factor in automotive design to ensure compliance with stringent EMI regulations.

Designed with automotive applications in mind, the MAX16952AUE/V+T is AEC-Q100 qualified, meaning it has passed rigorous testing for automotive reliability standards. As such, it is a trusted power solution for automotive engineers looking to enhance the efficiency and reliability of their electronic systems.

In summary, the MAX16952AUE/V+T from Maxim Integrated is a versatile and robust step-down converter that meets the stringent requirements of the automotive industry, providing a dependable and efficient power management solution for a myriad of automotive applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3652 $63.6520
23+ $5.2229 $120.1267
35+ $5.0601 $177.1035
48+ $4.8972 $235.0656
62+ $4.7332 $293.4584
82+ $4.2435 $347.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,490 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess