EN
  • EN
  • DE

MAX16956AUBE/V+T

Part No MAX16956AUBE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 300MA 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 300mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10uMAX-EP
Part Number Series MAX16956
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806094-MAX16956AUBE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16956AUBE/V+T CAD Model

Description

Maxim Integrated's MAX16956AUBE/V+T Step-Down Converter

The MAX16956AUBE/V+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This compact and robust component is engineered to provide a reliable power solution for automotive, industrial, and high-end consumer electronics where efficient voltage regulation is critical.

Key Features

  • Wide Input Voltage Range: The MAX16956AUBE/V+T operates over a broad input voltage range from 3.5V to 36V, making it suitable for systems with varying supply voltages and accommodating the needs of battery-operated devices.
  • High Efficiency: With its synchronous rectification topology, the device achieves high conversion efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a flexible power supply design that can cater to a variety of voltage requirements.
  • Thermal Protection: The device includes thermal shutdown protection, which ensures that it operates within safe temperature limits, thereby protecting the circuit from overheating.
  • Compact Package: The MAX16956AUBE/V+T is available in a compact, 12-pin TDFN-EP package, which is ideal for space-constrained applications.

Applications

The versatile nature of the MAX16956AUBE/V+T makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Point-of-load power supplies
  • Telecommunication equipment
  • Portable and battery-powered devices

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16956AUBE/V+T is no exception. This step-down converter is designed to meet the stringent requirements of the automotive industry, with a focus on performance and durability. The device's advanced features, such as its spread spectrum capability for reduced EMI, make it a leading choice for designers looking to optimize their power management solutions.

Overall, the MAX16956AUBE/V+T is a testament to Maxim Integrated's dedication to providing high-performance, efficient, and reliable power solutions to meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4098 $50.6058
51+ $1.9773 $100.8423
79+ $1.9155 $151.3245
108+ $1.8537 $200.1996
140+ $1.7919 $250.8660
187+ $1.6066 $300.4342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,499 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess