EN
  • EN
  • DE

MAX16963SATEC/V+T

Part No MAX16963SATEC/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 0.8V to 3.6V 1.5A/1.5A Automotive 16-Pin TQFN EP T/R / IC REG BUCK ADJ 1.5A DL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 3.6V
Output Current 1.5A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 785485-MAX16963SATEC/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16963
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16963SATEC/V+T CAD Model

Description

Maxim Integrated's MAX16963SATEC/V+T High-Efficiency Step-Down Converter

The MAX16963SATEC/V+T is a cutting-edge step-down converter designed by Maxim Integrated, engineered to provide a highly efficient voltage conversion solution for automotive and industrial applications. This advanced DC-DC converter is tailored to meet the stringent requirements of modern electronic systems, offering a compact, reliable, and energy-efficient power management solution.

Key Features

  • High Efficiency: The MAX16963SATEC/V+T boasts a high efficiency rate, making it ideal for applications where power conservation is critical. It ensures minimal power loss during the conversion process, enabling prolonged operation of the end device.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this converter is versatile and can accommodate a broad spectrum of power sources, making it suitable for a variety of automotive and industrial environments.
  • Thermal Overload Protection: The device includes built-in thermal overload protection to safeguard against excessive temperatures that could potentially damage the system, ensuring long-term reliability and safety.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing a flexible solution for diverse electronic requirements.
  • Compact Package: The MAX16963SATEC/V+T is available in a small, thermally enhanced package, which allows for efficient heat dissipation and saves valuable board space in space-constrained applications.

Applications

Designed to withstand the rigors of automotive and industrial environments, the MAX16963SATEC/V+T is an excellent choice for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive body electronics
  • Industrial control systems
  • Point-of-load power supplies

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16963SATEC/V+T is no exception. It is designed to meet the rigorous standards required in automotive and industrial settings, ensuring a long operational lifespan and consistent performance.

Overall, the MAX16963SATEC/V+T from Maxim Integrated stands out as a high-performance, efficient, and reliable step-down converter that can meet the demanding needs of modern electronic systems.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess