EN
  • EN
  • DE

MAX16972AGEEB/V+

Part No MAX16972AGEEB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 3A AUTOMOTIVE HI-SPEED USB PROTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Automotive, USB Dedicated Charging Port (DCP)
Current - Supply 3.3µA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1016587-MAX16972AGEEB/V+
Ultra Librarian 3D Model Ultra Librarian MAX16972AGEEB/V+ CAD Model

Description

The MAX16972AGEEB/V+ from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to deliver robust performance for automotive applications. This advanced power solution is engineered to meet the stringent requirements of the automotive industry, offering a compact, reliable, and energy-efficient voltage conversion for a wide range of in-vehicle systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 36V input voltage range, accommodating the varying conditions of automotive power systems, including cold-crank and load-dump scenarios.
  • High Efficiency: With its integrated high-side switch, the MAX16972AGEEB/V+ boasts efficiency levels that minimize power loss, ensuring optimal performance and extending the lifetime of the vehicle's battery.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, allowing for flexible use in various applications such as infotainment systems, navigation, and advanced driver assistance systems (ADAS).
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and ensuring reliable operation under harsh conditions.
  • Spread Spectrum: It features frequency spread spectrum operation which reduces EMI and improves performance in noise-sensitive applications.

Applications

The MAX16972AGEEB/V+ is ideal for a range of automotive applications, including but not limited to:

  • Automotive Infotainment
  • Navigation Systems
  • Driver Assistance Features
  • Telematics
  • Automotive Power Supplies

Package and Reliability

The device is offered in a 24-pin TQFN package with an exposed pad for improved thermal performance. It is specified for operation over the -40°C to +125°C automotive temperature range, which ensures reliable function in the diverse thermal environments encountered in automotive applications.

Manufacturer's Commitment

Maxim Integrated is committed to providing high-quality, reliable solutions for the automotive industry. The MAX16972AGEEB/V+ is a testament to this commitment, delivering the performance and durability that automotive manufacturers and suppliers demand.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2238 $50.5666
17+ $5.9272 $100.7624
27+ $5.7420 $155.0340
36+ $5.5568 $200.0448
47+ $5.3715 $252.4605
63+ $4.8159 $303.4017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess