EN
  • EN
  • DE

MAX16989ATJB/V+T

Part No MAX16989ATJB/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701999-MAX16989ATJB/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16989ATJB/V+T CAD Model

Description

Maxim Integrated's MAX16989ATJB/V+T Automotive Step-Down Converter

The MAX16989ATJB/V+T is a high-performance, automotive-grade step-down converter designed by Maxim Integrated to meet the rigorous demands of vehicle power supply systems. This advanced DC-DC converter is engineered to provide a highly efficient and reliable power solution for automotive applications that require a compact, high-density power module with a wide input voltage range.

This versatile device is capable of operating from an input voltage range of 3.5V to 36V, making it ideal for handling the various electrical conditions encountered in automotive environments, such as cold-crank and load-dump scenarios. The MAX16989ATJB/V+T also includes a robust 42V transient protection feature, ensuring the device's resilience against voltage spikes and surges that are common in vehicular electrical systems.

One of the standout features of the MAX16989ATJB/V+T is its ability to deliver up to 2.2A of output current, which can be adjusted via an external feedback resistor. This allows for a high degree of flexibility in designing power supplies for different loads. Additionally, the converter boasts a high switching frequency of up to 2.2MHz, which enables the use of smaller external components, thus reducing the overall footprint and cost of the power supply design.

The device incorporates an array of protection features to ensure the safety and longevity of both the converter and the downstream electronics. These include overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO), which safeguard the system against operational anomalies. Furthermore, the MAX16989ATJB/V+T is designed with an adjustable soft-start feature that minimizes inrush current during startup, contributing to the stability of the system.

With its AEC-Q100 qualification, the MAX16989ATJB/V+T meets the stringent quality standards required for automotive applications. It is available in a compact, thermally efficient 10-pin TDFN package, making it suitable for space-constrained automotive applications such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

Overall, the MAX16989ATJB/V+T from Maxim Integrated is a robust and flexible solution for automotive power supplies, offering high efficiency, a wide input voltage range, and a comprehensive suite of protection features to ensure reliable operation in the challenging automotive environment.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess