EN
  • EN
  • DE

MAX17003ETL+

Part No MAX17003ETL+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702012-MAX17003ETL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17003ETL+ CAD Model

Description

Maxim Integrated MAX17003ETL+ Battery Charger Controller

The MAX17003ETL+ is a highly versatile and efficient battery charger controller from Maxim Integrated, designed to provide a comprehensive solution for managing single-cell lithium-ion (Li+) batteries. This advanced integrated circuit (IC) is well-suited for a variety of applications, including laptops, portable devices, and other electronics that require reliable battery charging and management.

One of the standout features of the MAX17003ETL+ is its ability to operate across a wide input voltage range, accommodating various power sources such as AC adapters and USB ports. The device supports input voltages from 4.5V to 28V, making it a flexible choice for different charging environments. Its integrated FETs help to minimize external component count, thus reducing the overall design footprint and simplifying the circuit design.

The MAX17003ETL+ offers a high level of integration, with features like an internal current-sense amplifier, reducing the need for external components and streamlining the design process. It also includes a digital filter for current-sense amplifiers, which enhances the accuracy of current monitoring and contributes to the overall safety and longevity of the battery.

With its adaptive charging algorithm, the MAX17003ETL+ adjusts the charging parameters based on the battery's condition and the power source's capabilities. This adaptive approach ensures optimal charging efficiency, faster charge times, and helps to extend the battery's lifespan. The device also incorporates various safety features such as overvoltage protection, thermal shutdown, and battery temperature monitoring, which are critical for preventing damage to the battery and the host device.

For designers and engineers looking to create compact, efficient, and intelligent battery charging solutions, the MAX17003ETL+ offers a robust option. Its small 40-pin TQFN package is ideal for space-constrained applications, and its extensive feature set makes it a reliable choice for high-performance battery management systems.

Overall, the MAX17003ETL+ represents Maxim Integrated's commitment to innovation in power management technology, offering a high-quality, feature-rich battery charger controller that meets the demands of modern portable electronics.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess