EN
  • EN
  • DE

MAX1700EEE-T

Part No MAX1700EEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.1A 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.2V
Maximum Output Voltage 5.5V
Output Current 1.1A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 073355-MAX1700EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX1700EEE-T CAD Model

Description

Maxim Integrated MAX1700EEE-T High-Efficiency, Low-IQ, Step-Down DC-DC Converter

The MAX1700EEE-T is a versatile and efficient step-down DC-DC converter designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and powerful converter is engineered to provide a low-quiescent current solution for battery-powered applications where extended battery life is paramount. The MAX1700EEE-T is an ideal choice for designers looking to optimize power consumption without sacrificing performance in their portable devices.

With its high-efficiency operation, the MAX1700EEE-T can deliver up to 2A of output current, ensuring that even demanding loads are adequately powered. The device operates over a wide input voltage range from 2.6V to 5.5V, making it compatible with a variety of power sources including single-cell lithium-ion (Li+) batteries, multi-cell alkaline batteries, or regulated 5V power supplies.

The MAX1700EEE-T features a high switching frequency of up to 1MHz, which allows for the use of small, low-cost inductors and ceramic capacitors, reducing the overall footprint and bill of materials for the power supply design. Additionally, the device offers a low 110µA quiescent current that further enhances battery life by minimizing the drain when the device is in standby or light-load conditions.

Designed with flexibility in mind, the MAX1700EEE-T includes an adjustable output voltage from 0.8V up to VIN, making it suitable for a broad range of applications. It also provides excellent transient response and features various protection mechanisms such as thermal shutdown, cycle-by-cycle current limit, and short-circuit protection, ensuring reliable operation under adverse conditions.

The MAX1700EEE-T comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. Its temperature range of -40°C to +85°C allows for operation in diverse environmental conditions. Whether you are developing power management solutions for handheld devices, portable media players, or wireless peripherals, the MAX1700EEE-T offers a robust and energy-efficient option for your step-down conversion needs.

For detailed specifications, application circuits, and additional information, designers can refer to the comprehensive datasheet provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9043 $77.7129
6+ $21.2555 $127.5330
9+ $20.5913 $185.3217
12+ $19.9272 $239.1264
15+ $19.2631 $288.9465
21+ $17.2696 $362.6616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
In Stock: 4,025 pieces Factory Stock: 4,025 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess