EN
  • EN
  • DE

MAX17010AEND+

Part No MAX17010AEND+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702019-MAX17010AEND+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17010AEND+ CAD Model

Description

The MAX17010AEND+ is a high-performance, multi-output power-supply IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage regulator is specifically engineered to meet the stringent power requirements of modern electronic devices, particularly those in the computing and consumer electronics sectors.

The MAX17010AEND+ offers a versatile solution for system power management, featuring multiple regulated outputs that are highly efficient and adjustable. It is capable of driving both positive and negative outputs for TFT LCD screens, making it an ideal choice for portable devices such as laptops, tablets, and smartphones.

Key Features

  • Multiple Outputs: The device provides various output voltages, which can be programmed to suit the needs of different system components.
  • High Efficiency: Designed with energy efficiency in mind, the MAX17010AEND+ ensures minimal power loss, thereby extending battery life in portable applications.
  • Compact Design: The IC comes in a compact package, allowing for space-saving PCB designs and integration into various electronic products.
  • Integrated MOSFETs: With built-in power MOSFETs, the device reduces external component count, simplifying the design and reducing overall system cost.
  • Flexible Power Sequencing: The MAX17010AEND+ supports programmable power sequencing, enabling designers to tailor the power-up and power-down sequences as per the system requirements.
  • Protection Features: It includes several protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the system against potential damage.

Applications

With its robust feature set, the MAX17010AEND+ is well-suited for a wide range of applications. It is commonly used in portable computing devices, LCD panels, and other multimedia devices that require reliable and efficient power management solutions. Its ability to provide stable power to sensitive components makes it a preferred choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9771 $59.7710
24+ $4.9041 $117.6984
37+ $4.7517 $175.8129
51+ $4.5981 $234.5031
65+ $4.4444 $288.8860
87+ $3.9848 $346.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess