EN
  • EN
  • DE

MAX1701EEE+T

Part No MAX1701EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 1.1A (Switch) 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.2V
Voltage - Output (Max) 5.5V
Current - Output 1.1A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 119745-MAX1701EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX1701EEE+T CAD Model

Description

The MAX1701EEE+T from Maxim Integrated is a high-efficiency, low-quiescent-current step-up DC-DC converter, perfect for battery-powered applications. This compact and versatile component is designed to provide a reliable voltage boost while maintaining a low profile in power management solutions.

Key Features

  • High Efficiency: Capable of converting voltages with up to 94% efficiency, ensuring minimal power loss during the conversion process.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet various application requirements.
  • Low Quiescent Current: Its low quiescent current helps in extending battery life, making it ideal for portable devices.
  • Small Package: Available in a compact 16-pin QSOP package, the MAX1701EEE+T saves valuable board space.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 1.1V to 5.5V, accommodating multiple power sources.
  • High Switching Frequency: A high switching frequency of 500kHz allows for smaller external components, further reducing the overall solution size.

Applications

The MAX1701EEE+T is suitable for a wide array of applications, particularly where efficient power conversion and space constraints are critical. These applications include:

  • Portable Devices
  • Handheld Instruments
  • Medical Equipment
  • Wireless and Bluetooth Devices
  • Power Backup Systems

Technical Specifications

  • Part Number: MAX1701EEE+T
  • Manufacturer: Maxim Integrated
  • Package/Case: 16-QSOP
  • Output Type: Adjustable
  • Output Voltage: Adjustable up to 16.5V
  • Minimum Input Voltage: 1.1V
  • Maximum Input Voltage: 5.5V
  • Switching Frequency: 500kHz

Overall, the MAX1701EEE+T step-up DC-DC converter offers a compact, efficient, and flexible solution for boosting power in a variety of electronic devices, ensuring optimal performance with minimal power wastage.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5373 $58.8357
22+ $5.3638 $118.0036
34+ $5.1963 $176.6742
46+ $5.0289 $231.3294
60+ $4.8614 $291.6840
80+ $4.3578 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess