EN
  • EN
  • DE

MAX15012CASA

Part No MAX15012CASA
Manufacturer Maxim Integrated
Description 175V/2A, High-Speed, Half-Bridge MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212197-MAX15012CASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15012CASA CAD Model

Description

Maxim Integrated MAX15012CASA High-Side Switch

The MAX15012CASA from Maxim Integrated is a robust high-side switch designed to deliver outstanding performance in a wide range of automotive and industrial applications. This device is part of Maxim's family of high-voltage, high-speed power MOSFET drivers, specifically engineered to operate as a high-side switch with a supply voltage range of 8V to 40V.

The MAX15012CASA is housed in an 8-pin SOIC package, making it a compact solution for space-constrained environments. It is capable of driving large capacitive loads with excellent switching performance, thanks to its high peak current capability and low propagation delay. This makes it an ideal choice for controlling solenoids, relays, and other high-current loads.

One of the key features of the MAX15012CASA is its integrated charge pump, which provides the necessary gate voltage to fully enhance the external N-channel MOSFET without the need for an external bootstrap diode. This simplifies circuit design and reduces component count, leading to a more reliable and cost-effective solution.

The device also includes comprehensive protection features to ensure reliable operation under adverse conditions. These include over-current protection, thermal shutdown, and under-voltage lockout. The over-current protection is particularly useful in preventing damage to the switch and the load in the event of a short circuit or excessive current draw.

With its wide operating temperature range of -40°C to +125°C, the MAX15012CASA is suitable for use in harsh environments, such as automotive applications where temperature extremes are common. Additionally, the device is AEC-Q100 qualified, highlighting its reliability and suitability for automotive applications.

In summary, the MAX15012CASA from Maxim Integrated is a high-performance, high-side switch that offers a blend of high-speed operation, robust protection features, and ease of use. Its compact form factor and integrated functionality make it an excellent choice for designers looking to manage high-current loads efficiently and safely.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess