EN
  • EN
  • DE

UCD9080RHBTG4

Part No UCD9080RHBTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PS SEQUENCER/MON 8CH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 8
Reset Active High/Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1116192-UCD9080RHBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD9080RHBTG4 CAD Model

Description

The UCD9080RHBTG4 is a state-of-the-art Power Supply Sequencer and System Health Monitor integrated circuit designed by Texas Instruments. This advanced device is engineered to provide high-performance sequencing, monitoring, and control for up to eight independent voltage rails. The UCD9080RHBTG4 is an essential component for managing complex power systems in various applications, including telecommunications, data centers, and industrial equipment.

Key Features

  • Power Sequencing: The UCD9080RHBTG4 offers programmable sequencing for power-up and power-down operations, ensuring that each voltage rail is activated or deactivated in the correct order for optimal system performance and stability.
  • Voltage Monitoring: It includes precise voltage monitoring capabilities to ensure that all power rails remain within specified thresholds, providing reliable operation and protecting against voltage-related faults.
  • GPIOs and ADC Inputs: Equipped with General-Purpose Input/Output (GPIO) pins and Analog-to-Digital Converter (ADC) inputs for additional flexibility and functionality in system monitoring and control tasks.
  • Configurability: Users can configure the device through the Texas Instruments Fusion Digital Power Designer, a graphical user interface (GUI) that simplifies the process of setting up and tuning the device parameters.
  • Communication: The UCD9080RHBTG4 supports PMBus, an open-standard power-management protocol, allowing for digital communication with other devices for advanced control and monitoring.

Applications

The UCD9080RHBTG4 is well-suited for a wide range of applications where precise power management is critical. It is commonly used in:

  • Server and Telecom Power Systems
  • Industrial Power Systems
  • FPGA, DSP, and ASIC Power Supplies
  • Multi-Rail Power Systems

Quality and Reliability

With Texas Instruments' commitment to quality, the UCD9080RHBTG4 is designed to meet high standards of reliability and performance. It is available in a robust 32-pin VQFN package, ensuring a compact footprint while offering excellent thermal performance.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6502 $50.6008
10+ $10.3797 $103.7970
15+ $10.0553 $150.8295
21+ $9.7310 $204.3510
27+ $9.4066 $253.9782
36+ $8.4335 $303.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,226 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess