EN
  • EN
  • DE

TMS320C5505AZCHA12

Part No TMS320C5505AZCHA12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C5505 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 1271043-TMS320C5505AZCHA12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5505
Introduction Date May 25, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C5505AZCHA12 CAD Model

Description

Product Overview: TMS320C5505AZCHA12

The TMS320C5505AZCHA12 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the stringent power and cost requirements of portable audio and voice applications. This processor is part of TI's TMS320C55x DSP family, which is renowned for its efficient processing capabilities and optimized architecture for digital signal processing tasks.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320C5505AZCHA12 is an advanced DSP core capable of executing up to 300 million instructions per second (MIPS) at a clock rate of 100 MHz, ensuring swift data processing and real-time performance.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DSP offers multiple power-saving modes, including idle and power-down features, which help to minimize power consumption and extend battery life in portable devices.
  • Integrated Peripherals: The device comes with a range of on-chip peripherals, such as a high-speed USB 2.0 interface, I2C, SPI, UART, and more, providing versatile connectivity options for various system requirements.
  • Enhanced Audio Processing: With its optimized instruction set and dedicated hardware accelerators, the TMS320C5505AZCHA12 excels in audio signal processing tasks, making it an ideal choice for applications like MP3 players, voice recorders, and digital hearing aids.
  • Memory Flexibility: The DSP supports a variety of external and internal memory configurations, including up to 256KB of on-chip RAM, which enables designers to tailor the memory architecture to specific application needs.

Applications

The versatility of the TMS320C5505AZCHA12 DSP makes it suitable for a wide range of applications. It is particularly well-suited for portable audio devices, voice-activated systems, medical instruments, and other applications where efficient signal processing and low power consumption are critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMS320C5505AZCHA12 is no exception. It is built to meet the high standards expected from TI products, ensuring long-term performance and stability in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2036 $61.0180
10+ $10.0132 $100.1320
16+ $9.7003 $155.2048
22+ $9.3874 $206.5228
28+ $9.0745 $254.0860
37+ $8.1357 $301.0209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,023 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess