EN
  • EN
  • DE

SN75ALS164DWR

Part No SN75ALS164DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 8/8 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 8/8 Transceiver Half IEEE 488 24-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 75ALS164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN75ALS164DWRE4, SN75ALS164DWRE4-ND, SN75ALS164DWRG4, SN75ALS164DWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896828-SN75ALS164DWR
Ultra Librarian 3D Model Ultra Librarian SN75ALS164DWR CAD Model

Description

The SN75ALS164DWR is a high-performance, octal line driver designed by Texas Instruments to meet the stringent requirements of the industrial and telecommunications sectors. This integrated circuit is part of the ALS family, offering advanced low-power Schottky technology that ensures reliable and efficient operation.

Key Features

  • Line Driver Configuration: The device features an octal (8-channel) line driver configuration, making it ideal for interfacing between data buses and transmission mediums.
  • Power Supply: It operates over a wide range of supply voltages from 4.5V to 5.5V, allowing for flexibility in various system designs.
  • High-Speed Operation: With its advanced design, the SN75ALS164DWR is capable of handling high-speed data transmission, ensuring minimal signal delay and high data integrity.
  • Output Current: The IC provides high-current outputs at ±48 mA, suitable for driving long lines or capacitive loads.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Package Type: Housed in a wide-body SOIC package, the SN75ALS164DWR offers a compact footprint while still maintaining excellent thermal characteristics.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.

Applications

The SN75ALS164DWR is versatile and can be used in a variety of applications, including:

  • Telecommunications systems
  • Industrial control and automation
  • Data transmission networks
  • High-speed parallel data buses

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75ALS164DWR is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for critical applications. With its robust design and advanced features, this octal line driver is an excellent choice for designers who require a high-performance interface solution.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess