EN
  • EN
  • DE

ADS5423IPJY

Part No ADS5423IPJY
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 52-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 80M
Number of A/D Converters 5
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-LQFP
Supplier Device Package 52-QFP (10x10)
Mounting Type Surface Mount
Base Product Number ADS5423
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 559047-ADS5423IPJY
Ultra Librarian 3D Model Ultra Librarian ADS5423IPJY CAD Model

Description

Product Overview: Texas Instruments ADS5423IPJY

The ADS5423IPJY is a high-performance, 14-bit, 105 MSPS analog-to-digital converter (ADC) designed by Texas Instruments (TI). This ADC is part of TI's extensive data converter portfolio and is ideal for a wide range of applications, including communication systems, test and measurement equipment, and medical imaging devices.

With its advanced design and state-of-the-art technology, the ADS5423IPJY offers exceptional dynamic performance, ensuring accurate signal conversion in demanding environments. The device features a sample rate of 105 mega-samples per second (MSPS), which allows it to capture high-frequency signals with precision. This makes it suitable for applications requiring high data acquisition rates, such as wireless communication infrastructure and radar systems.

Key Features:

  • Resolution: 14-bit resolution provides fine detail in signal representation, allowing for the capture of subtle nuances in the input signal.
  • Sample Rate: A maximum sample rate of 105 MSPS ensures that high-speed signals are accurately digitized, reducing the risk of aliasing and other sampling errors.
  • Input Bandwidth: The device features a wide input bandwidth, which is essential for maintaining signal integrity across a broad spectrum of frequencies.
  • Differential Inputs: Differential input capability improves noise immunity and common-mode rejection, which is critical for maintaining signal fidelity in noisy environments.
  • Low Power Consumption: Designed for efficiency, the ADS5423IPJY maintains low power consumption, making it suitable for power-sensitive applications.
  • Internal Reference: An integrated voltage reference simplifies system design by reducing the need for external components.

Applications:

  • Wireless communication systems
  • Radar and satellite systems
  • Test and measurement equipment
  • Medical imaging systems
  • Professional video equipment

The ADS5423IPJY is housed in a compact 64-TQFP (Thin Quad Flat Package), which allows for a small footprint on printed circuit boards, optimizing space in system designs. Its robust construction and high reliability make it a go-to choice for engineers and designers looking for a high-quality ADC solution.

With Texas Instruments' commitment to quality and support, the ADS5423IPJY represents a dependable choice for systems requiring high-speed, precise analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8672 $80.8672
2+ $78.3401 $156.6802
3+ $75.8130 $227.4390
4+ $73.2859 $293.1436
5+ $65.7046 $328.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess