EN
  • EN
  • DE

MAX17041G+U

Part No MAX17041G+U
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Height 800 µm
Interface 2-Wire
Maximum Operating Temperature 70 °C
Max Power Dissipation 1.333 W
Max Supply Voltage 4.5 V
Min Operating Temperature -20 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Cells 2
Number of Pins 8
Operating Supply Current 75 µA
Operating Supply Voltage 4.5 V
Output Current 75 µA
Output Voltage 30 mV
Radiation Hardening No
RoHS Compliant
Win Source Part Number 973747-MAX17041G+U
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17041G+U CAD Model

Description

Maxim Integrated MAX17041G+U Fuel Gauge IC

The MAX17041G+U from Maxim Integrated is a compact, low-cost, low-power fuel gauge IC designed for lithium-ion batteries in handheld and portable devices. This innovative component utilizes the sophisticated ModelGauge™ algorithm to provide a reliable estimation of the remaining battery charge without the need for battery characterization or calibration. Its simplicity and accuracy make it an ideal choice for a wide range of consumer electronics, including smartphones, tablets, laptops, cameras, and portable gaming devices.

This fuel gauge operates over a wide 2.5V to 5.5V supply range, making it suitable for single-cell Li+ applications. The MAX17041G+U communicates via an I2C interface, allowing for easy integration into most system designs. It also features a QuickStart mode that provides an initial battery state-of-charge (SOC) estimation immediately upon power-up, getting devices up and running without delay.

One of the standout features of the MAX17041G+U is its ModelGauge algorithm, which eliminates the need for offset accumulation error in the coulomb counter, resulting in a more accurate SOC reading over the life of the battery. This technology simplifies system design by eliminating the need for external sense resistors and does not require battery relearn cycles.

The IC is also equipped with an Alert function, which notifies the host when the battery falls below a programmable threshold. This is particularly useful for protecting devices from unexpected shutdowns and for maintaining user experience by providing timely low-battery warnings.

Maxim Integrated has packaged the MAX17041G+U in a tiny, lead-free 8-pin TDFN package with a footprint of just 2.5mm x 2.0mm, making it an excellent choice for space-constrained applications. Its small size and high level of integration help reduce the overall bill of materials and simplify the design process for engineers.

In summary, the MAX17041G+U is an advanced, easy-to-use fuel gauge IC that provides accurate battery SOC estimation, enhancing the reliability and user experience of portable devices. Its integration-friendly design, coupled with its power-saving features, makes it a valuable component for modern battery-powered applications.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,129 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess