EN
  • EN
  • DE

MAX17047

Part No MAX17047
Manufacturer Maxim Integrated
Description ModelGauge m3 Fuel Gauge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212374-MAX17047
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17047 CAD Model

Description

Maxim Integrated MAX17047 Fuel Gauge IC

The Maxim Integrated MAX17047 is a compact, low-power fuel gauge Integrated Circuit (IC) designed for single-cell lithium-ion (Li+) batteries in a wide range of portable devices. This advanced fuel gauge employs the proprietary ModelGauge™ algorithm which eliminates the need for battery relearn cycles and simplifies the battery characterization process. The MAX17047 provides high accuracy in measuring state of charge (SOC) of the battery, thus ensuring optimal battery management and prolonging the life of the battery.

One of the key features of the MAX17047 is its sophisticated algorithm that combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to provide a robust SOC estimation. This ModelGauge m3 algorithm does not require an external sense resistor and provides a smooth SOC profile, which significantly improves the user experience by providing more consistent and reliable battery status information.

The MAX17047 is capable of operating across a wide voltage range of 2.5V to 5.5V, making it versatile for various applications. It communicates via an I2C interface, allowing for easy integration into existing designs. Additionally, it features a QuickStart mode that requires minimal configuration and simplifies the startup process.

For enhanced safety and protection, the MAX17047 includes an adjustable overvoltage protection threshold. This feature ensures that the connected battery is safeguarded against voltage spikes beyond its safe operating area. Furthermore, the IC is available in a tiny, lead-free 8-pin TDFN package or a 9-bump WLP, which is ideal for space-constrained applications.

Overall, the Maxim Integrated MAX17047 is a reliable and precise solution for battery fuel gauging, offering ease of use and integration, making it an excellent choice for designers looking to enhance the performance and user experience of their portable devices.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess