EN
  • EN
  • DE

MAX17048X001+T10

Part No MAX17048X001+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX17048
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 881193-MAX17048X001+T10
Ultra Librarian 3D Model Ultra Librarian MAX17048X001+T10 CAD Model

Description

The MAX17048X001+T10 from Maxim Integrated is a compact, power-efficient fuel gauge integrated circuit (IC) designed for lithium-ion (Li-ion) batteries in a range of portable devices. This IC implements Maxim's patented ModelGauge™ algorithm, eliminating the need for battery characterization for most applications. It provides a robust solution for battery monitoring, offering vital data such as remaining charge, state-of-charge (SOC), and time to empty.

Key Features

  • ModelGauge Algorithm: The ModelGauge technology ensures high accuracy in SOC estimation without requiring a current-sensing resistor, simplifying design and reducing system cost.
  • High Precision: The MAX17048X001+T10 offers high precision in fuel gauging, capable of providing SOC updates at 1% increments, ensuring users have reliable information on battery levels.
  • Low Quiescent Current: With its low quiescent current, this fuel gauge IC is ideal for battery-powered devices, helping to maximize battery life when the device is in standby mode.
  • Easy Integration: The IC comes in a tiny, lead-free, 10-pin TDFN package, making it easy to integrate into space-constrained designs.
  • I2C Interface: Communication with the host microcontroller is straightforward via an I2C interface, enabling easy access to the battery data.

Applications

The MAX17048X001+T10 is versatile and can be used in a wide variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices
  • Health and Fitness Monitors
  • Smart Watches

Why Choose MAX17048X001+T10?

Choosing the MAX17048X001+T10 for your design ensures accurate fuel gauging with minimal component count and power consumption. The integration of ModelGauge technology with a user-friendly I2C interface provides a seamless user experience, enhancing the reliability and performance of battery-powered devices. Maxim Integrated's commitment to quality ensures that the MAX17048X001+T10 is a reliable choice for designers looking to enhance their product's battery management system.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8607 $65.1245
80+ $1.5269 $122.1520
120+ $1.4796 $177.5520
165+ $1.4322 $236.3130
210+ $1.3837 $290.5770
280+ $1.2405 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess