EN
  • EN
  • DE

MAX1706

Part No MAX1706
Manufacturer Maxim Integrated
Description 1- to 3-Cell, High-Current, Low-Noise, Step-Up DC-DC Converters with Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212378-MAX1706
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1706 CAD Model

Description

MAX1706 High-Efficiency, Low-IQ, Step-Up DC-DC Converters

The MAX1706 from Maxim Integrated is a versatile and efficient step-up DC-DC converter designed to deliver a high-performance power management solution for battery-powered and low-voltage systems. Its primary function is to boost lower voltage inputs to higher, regulated outputs, making it ideal for applications such as handheld devices, portable media players, and other compact electronics where space and energy efficiency are critical.

This high-efficiency converter operates over a wide input voltage range from 0.7V to V<sub>OUT and can generate output voltages up to 5.5V, allowing it to accommodate single-cell batteries and other low-voltage power sources. The MAX1706 is capable of supplying up to 125mA output current with a typical efficiency of 87%, ensuring minimal power loss during conversion and extending battery life for portable applications.

One of the standout features of the MAX1706 is its low quiescent current (I<sub>Q) of only 17μA, which significantly reduces idle power consumption when the device is in standby mode. This characteristic is particularly important for battery-operated devices that require long standby times.

The MAX1706 also incorporates a range of protection features to safeguard the device and the powered application. These include thermal overload protection, which prevents the chip from overheating, and a current limit function that protects against overcurrent conditions. Additionally, the device offers a low-battery detector that signals when the input voltage falls below a preset threshold, allowing for intelligent power management and battery conservation.

For design flexibility, the MAX1706 is available in a small SOT23-6 package, making it easy to integrate into space-constrained designs without sacrificing performance. The device also supports adjustable output voltage, which can be set using external resistors, providing designers with the versatility to tailor the output to specific application requirements.

In summary, the MAX1706 from Maxim Integrated is an excellent choice for any application requiring a compact, high-efficiency, and low-quiescent-current step-up DC-DC converter. Its combination of features, efficiency, and design flexibility makes it a valuable component for powering the next generation of portable electronics.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess