The MAX1706EEE-T is a high-performance, step-up DC-DC converter designed by Maxim Integrated to provide a compact and efficient power management solution. This component is ideal for applications that require a regulated voltage from a lower voltage power source. It is commonly used in battery-powered devices, where extending battery life is crucial, as well as in portable electronics, where space is at a premium.
Key Features
- High Efficiency: The MAX1706EEE-T offers a high conversion efficiency, which is essential for prolonging battery life in portable applications.
- Adjustable Output: It can deliver an adjustable output voltage, which provides design flexibility to power a wide range of devices.
- Low Quiescent Current: Its low quiescent current minimizes standby power consumption, further improving battery life.
- Small Package: Available in a tiny 16-pin QSOP package, it saves valuable board space and is suitable for space-constrained applications.
Applications
The versatility of the MAX1706EEE-T makes it suitable for a variety of applications, including but not limited to:
- Portable electronics
- Battery-powered devices
- Handheld instruments
- PDAs and smartphones
Technical Specifications
Parameter
Value
Input Voltage
2.6V to 16.5V
Output Voltage
Adjustable
Output Current
Up to 2A
Package
16-pin QSOP
Temperature Range
-40°C to +85°C
Maxim Integrated's commitment to quality and performance is evident in the MAX1706EEE-T, making it a reliable choice for designers looking to enhance the power efficiency and battery life of their portable devices.