EN
  • EN
  • DE

MAX17077AETM+TW

Part No MAX17077AETM+TW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702063-MAX17077AETM+TW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17077AETM+TW CAD Model

Description

Product Overview: MAX17077AETM+TW

The MAX17077AETM+TW is a high-performance, step-down controller from Maxim Integrated, designed to deliver precision voltage regulation in a variety of electronics applications. This advanced power management IC is ideal for compact and power-efficient designs, making it a popular choice for engineers and designers working on the latest consumer electronics, portable devices, and computing equipment.

Key Features

  • High Efficiency: The device is engineered to provide high-efficiency power conversion, which helps to extend battery life in portable applications and reduce heat generation in high-power systems.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature, giving designers the flexibility to customize the voltage level according to the specific needs of their application.
  • Quick-PWM™ Mode: The Quick-PWM™ mode ensures fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.
  • Power-Saving Mode: A power-saving mode helps to minimize power consumption during light-load conditions, further enhancing the overall efficiency of the system.
  • Compact Package: The MAX17077AETM+TW comes in a compact, thermally efficient TQFN-48 package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX17077AETM+TW makes it an excellent choice for a wide range of applications, including:

  • Notebook Computers
  • Portable Media Players
  • Networking and Telecommunications Equipment
  • Graphics Cards
  • Other Battery-Powered Devices

Technical Specifications

With an input voltage range of 5V to 24V, the MAX17077AETM+TW can accommodate various power sources. The device integrates features such as overvoltage protection and thermal shutdown to ensure the safety and reliability of the end application. It also supports synchronous rectification, which contributes to its high efficiency.

In conclusion, the MAX17077AETM+TW from Maxim Integrated is a sophisticated solution for power management, combining efficiency, flexibility, and compact design to meet the needs of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5355 $60.1035
40+ $2.9002 $116.0080
62+ $2.8101 $174.2262
85+ $2.7189 $231.1065
110+ $2.6288 $289.1680
147+ $2.3574 $346.5378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess