EN
  • EN
  • DE

MAX17082GTL+

Part No MAX17082GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Controller, Intel IMVP-6+, IMVP-6.5™ Voltage Regulator IC 1 Output 40-TQFN (5x5)
Manufacturer Maxim Integrated
Series Quick-PWM™
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (5x5)
Family Name MAX17082
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925177-MAX17082GTL+
Ultra Librarian 3D Model Ultra Librarian MAX17082GTL+ CAD Model

Description

Maxim Integrated's MAX17082GTL+: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX17082GTL+ from Maxim Integrated is a versatile and efficient power management IC designed to meet the demanding needs of modern notebook computers. This high-performance component integrates multiple power supply controllers into a single package, providing a compact and efficient solution for managing the main power supplies in portable computing devices.

Key Features:

  • Quad-Output Configuration: The MAX17082GTL+ includes two synchronous buck controllers, one non-synchronous buck controller, and one linear regulator. This combination allows for the precise regulation of core, graphics, memory, and system voltages in a notebook computer.
  • High Efficiency: With its synchronous rectification and advanced control techniques, the MAX17082GTL+ achieves high efficiency, which is critical for extending battery life in portable devices.
  • Adaptive Voltage Positioning (AVP): The device features AVP, which optimizes transient response and minimizes the required output capacitance, resulting in a more compact and cost-effective design.
  • Quick-PWM™ Mode: The Quick-PWM mode provides an ultra-fast transient response, which is essential for maintaining stable voltages during sudden changes in load, such as when a notebook switches between low-power and high-performance modes.
  • Power-Saving Modes: Multiple power-saving modes, including SKIP mode and deep power-saving mode, help reduce power consumption during light load conditions or when the notebook is in standby.

Applications:

The MAX17082GTL+ is ideal for powering CPUs, GPUs, memory, and system peripherals in a variety of notebook computers. Its small form factor and comprehensive feature set make it an excellent choice for designers looking to optimize power management in compact, battery-powered devices.

Package and Reliability:

This power management IC is offered in a 40-pin, 6mm x 6mm thin QFN package, which is suitable for space-constrained applications. The MAX17082GTL+ is designed with overvoltage and overcurrent protection, enhancing the reliability and longevity of the end product.

Maxim Integrated's commitment to quality ensures that the MAX17082GTL+ meets the stringent requirements of notebook computer manufacturers, providing a robust and reliable power management solution that enhances the user experience by maximizing efficiency and battery life.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3987 $63.9870
23+ $5.2495 $120.7385
35+ $5.0855 $177.9925
47+ $4.9215 $231.3105
61+ $4.7574 $290.2014
82+ $4.2654 $349.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess