EN
  • EN
  • DE

MAX170DEWE+

Part No MAX170DEWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 125ksps 12-bit Serial 16-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 12
Number of Channels 1
Number of Pins 16
Packaging Bulk
RoHS Compliant
Win Source Part Number 1075051-MAX170DEWE+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX170DEWE+ CAD Model

Description

The MAX170DEWE+ is a high-performance, precision analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional accuracy and stability for demanding applications. This device is part of Maxim's renowned family of data converters that are well-suited for a wide range of industries, including industrial automation, medical equipment, and scientific instrumentation.

Key Features

  • High Resolution: The MAX170DEWE+ offers a 16-bit resolution, ensuring detailed and precise analog signal conversion, which is critical for high-accuracy measurements.
  • Differential Inputs: With differential inputs, this ADC minimizes common-mode noise, enhancing the signal integrity and accuracy of measurements in electrically noisy environments.
  • Low Power Consumption: Designed for efficiency, the device operates with low power requirements, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Input Range: The ADC supports a wide analog input range, providing the flexibility to interface with various sensors and input signals without the need for additional signal conditioning.
  • Integrated Reference: An onboard precision voltage reference contributes to the overall stability and accuracy of the conversion process, simplifying the design and reducing external component count.
  • Serial Interface: The MAX170DEWE+ features a serial interface for communication with microcontrollers or digital systems, facilitating easy integration into existing designs.

Applications

The MAX170DEWE+ ADC is versatile and can be used in a multitude of applications, including:

  • Industrial control systems
  • Medical monitoring devices
  • Scientific analysis equipment
  • Data acquisition systems
  • Portable instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX170DEWE+ is built to meet stringent industry standards, ensuring performance and longevity even in the most challenging conditions.

Ordering Information

The MAX170DEWE+ is available in a 16-pin SOIC package, and it is specified for operation over the extended industrial temperature range of -40°C to +85°C. For detailed specifications and ordering information, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,298 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess