EN
  • EN
  • DE

MAX17100ETM+TC8W

Part No MAX17100ETM+TC8W
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208878-MAX17100ETM+TC8W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17100ETM+TC8W CAD Model

Description

Maxim Integrated MAX17100ETM+TC8W Product Overview

The MAX17100ETM+TC8W is a high-performance, versatile power-management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This PMIC is specifically engineered to meet the rigorous power requirements of complex electronic systems, providing efficient power conversion and management to ensure optimal performance and reliability.

Key Features

  • High Efficiency: The MAX17100ETM+TC8W is designed for high-efficiency power conversion, which is critical for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Multiple Output Channels: It features multiple output channels that can be independently controlled and configured, allowing for a versatile power supply solution for a wide range of applications.
  • Integrated MOSFETs: This PMIC includes integrated MOSFETs which help to minimize external component count, reduce board space, and simplify the overall design process.
  • Programmable Sequencing: The device offers programmable power sequencing, enabling designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Protection Features: It comes with a suite of protection features, including over-voltage, under-voltage, over-temperature, and over-current protection, ensuring the safety and longevity of the end product.

Applications

The MAX17100ETM+TC8W is ideal for a variety of applications, such as:

  • Notebook Computers
  • Tablet PCs
  • Portable Media Players
  • Handheld Devices
  • Other Battery-Powered Devices

Technical Specifications

With its compact package and advanced features, the MAX17100ETM+TC8W is a top choice for designers looking for a reliable and high-performance power management solution. The technical specifications include a wide input voltage range, multiple regulated voltage outputs, and a high level of integration to address the needs of today's complex electronic systems.

Conclusion

The MAX17100ETM+TC8W from Maxim Integrated stands out as a powerful and efficient PMIC solution, providing designers with the flexibility and performance required for cutting-edge electronic products. Its comprehensive feature set and robust protection mechanisms make it a smart choice for any application where reliable power management is essential.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
Omron
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Lowest to $2.9349
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.2913
Atmel
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3479 $68.0874
13+ $9.3116 $121.0508
20+ $9.0206 $180.4120
27+ $8.7295 $235.6965
35+ $8.4384 $295.3440
46+ $7.5653 $348.0038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess