EN
  • EN
  • DE

MAX17108ETI

Part No MAX17108ETI
Manufacturer Maxim Integrated
Description MAXIM INTEGRATED PRODUCTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212389-MAX17108ETI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17108ETI CAD Model

Description

The MAX17108ETI is a high-performance power-management integrated circuit (IC) designed and manufactured by Maxim Integrated. This versatile IC is engineered to provide efficient power solutions for portable and compact electronic devices, such as laptops, smartphones, and tablets.

Key Features

  • Multiple Outputs: The MAX17108ETI features multiple regulated outputs that are optimized for driving both the main system power rail and additional peripheral devices.
  • High Efficiency: This IC is designed for high efficiency, which is critical for extending battery life in portable applications.
  • Small Footprint: The compact TQFN-EP (Exposed Pad) package of the MAX17108ETI allows for a minimal PCB (printed circuit board) space requirement, making it ideal for space-constrained applications.
  • Integrated Features: The device includes built-in features such as overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and protection for the end product.

Applications

The MAX17108ETI is suitable for a variety of applications that require efficient power management and distribution. Its versatility makes it a go-to choice for designers working on:

  • Notebooks and Ultrabooks
  • Tablets and E-readers
  • Smartphones
  • Portable Gaming Devices
  • Other compact consumer electronics

Technical Specifications

The technical specifications of the MAX17108ETI include a wide input voltage range, multiple output voltages, and a high switching frequency that allows for smaller external components. The device operates over a broad temperature range, making it suitable for various environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX17108ETI is no exception. Each IC undergoes rigorous testing and quality assurance protocols to ensure it meets the high standards expected by electronic designers and manufacturers.

For further information on the MAX17108ETI, including detailed technical specifications, application notes, and design resources, please visit the Maxim Integrated website.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6893 $60.9609
31+ $3.8473 $119.2663
47+ $3.7272 $175.1784
65+ $3.6071 $234.4615
83+ $3.4869 $289.4127
111+ $3.1266 $347.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess