EN
  • EN
  • DE

MAX17112ETB+T

Part No MAX17112ETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CONV DC-DC STEP UP 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Supply Voltage - Operating 2.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 021216-MAX17112ETB+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17112ETB+T CAD Model

Description

    

Maxim Integrated MAX17112ETB+T Product Overview

    

The MAX17112ETB+T from Maxim Integrated is a high-performance, versatile power-management integrated circuit (IC) designed to deliver efficient power solutions for a wide range of applications. This IC is particularly well-suited for LCD panels, providing the necessary voltages for both the panel's source drivers and gate drivers.

    

Key Features:

    
            
  • High-Efficiency Step-Up Controller: The device includes a step-up controller that operates at a high frequency, allowing for the use of small, low-profile inductors and capacitors, thus reducing the overall footprint on the PCB.
  •         
  • Multiple Output Voltages: It offers multiple outputs, including a regulated positive output voltage for the source driver and a regulated negative output voltage for the gate driver, ensuring compatibility with a variety of LCD panel specifications.
  •         
  • Integrated Fault Protection: With built-in fault protection features such as overvoltage, undervoltage, and thermal shutdown, the MAX17112ETB+T ensures reliable operation under various conditions.
  •         
  • Adjustable Output: The output voltages are adjustable through external resistive dividers, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  •         
  • Low Quiescent Current: The device is designed to consume a very low quiescent current, which helps in extending battery life in portable applications.
  •     
    

Applications:

    

The MAX17112ETB+T is ideally suited for powering LCD panels in devices such as:

    
            
  • Notebooks and Ultrabooks
  •         
  • Tablets
  •         
  • Monitors
  •         
  • Portable DVD Players
  •         
  • Automotive Displays
  •     
    

Package and Availability:

    

The IC is available in a compact, 10-pin TDFN (3mm x 3mm) package, which is ideal for space-constrained applications. The MAX17112ETB+T is also available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

    

Conclusion:

    

In summary, the Maxim Integrated MAX17112ETB+T is a robust power management solution that offers high efficiency, multiple outputs, and protection features. Its versatility and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their LCD panel applications.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7614 $61.6490
80+ $1.4449 $115.5920
125+ $1.3999 $174.9875
175+ $1.3548 $237.0900
225+ $1.3098 $294.7050
295+ $1.1746 $346.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess