The MAX17112ETB+ is a high-performance, versatile voltage regulator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact, efficient component is engineered to meet the demanding requirements of various applications, including TFT LCD panels, portable devices, and other electronics requiring stable and precise voltage regulation.
Key Features
- High Efficiency: The device utilizes an advanced step-up regulator topology to ensure efficient power conversion, which is crucial for battery-operated devices.
- Dual Outputs: It offers dual outputs, which can be independently adjusted, providing flexibility for powering multiple components within a system.
- Wide Input Voltage Range: The MAX17112ETB+ supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
- Integrated Fault Protection: To safeguard the system, the regulator includes built-in overvoltage, undervoltage, and thermal shutdown features.
- Compact Package: The device comes in a small, 10-pin TDFN package, making it an ideal choice for space-constrained applications.
Technical Specifications
Parameter
Value
Input Voltage Range
2.6V to 5.5V
Output Voltage Range
0.8V to VIN
Maximum Output Current
Dependent on external components
Operating Temperature
-40°C to +85°C
Package
10-Pin TDFN
With its robust design and comprehensive feature set, the MAX17112ETB+ voltage regulator from Maxim Integrated stands out as a top choice for designers seeking to enhance the performance and reliability of their power management systems.