EN
  • EN
  • DE

MAX1711EEG-TG068

Part No MAX1711EEG-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description ADJUSTED STEP-DOWN CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 2V ~ 5.5V, 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 0.925V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number MAX1711
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 881200-MAX1711EEG-TG068
Ultra Librarian 3D Model Ultra Librarian MAX1711EEG-TG068 CAD Model

Description

MAX1711EEG-TG068 Step-Down Controller

The MAX1711EEG-TG068 is a high-performance, step-down controller designed by Maxim Integrated, a pioneer in analog integration. This controller is specifically engineered to deliver precise voltage regulation and power management for a variety of applications, including computing devices, telecom infrastructure, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 5V to 24V, making it versatile for various power supply designs.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the flexibility needed to cater to specific requirements of the powered device.
  • High Efficiency: Integrated with synchronous rectification and Maxim's proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme, the MAX1711EEG-TG068 maintains high efficiency across a wide range of loads.
  • Enhanced Thermal Performance: The device comes in a thermally efficient, 24-pin QSOP package, which aids in better heat dissipation and improves overall reliability.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the safety and durability of the end application.

Applications

The MAX1711EEG-TG068 is suitable for a broad range of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • Notebook Computers
  • Graphic Cards
  • Networking and Telecom Equipment
  • Industrial Power Systems

Ordering Information

The product is available in tape and reel form to facilitate automated manufacturing processes, denoted by the "-TG068" suffix in the part number. This packaging ensures the product is ready for pick-and-place machines, streamlining the assembly of complex electronic systems.

For detailed specifications, application notes, and further information, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8265 $61.2240
37+ $3.1393 $116.1541
57+ $3.0411 $173.3427
79+ $2.9429 $232.4891
102+ $2.8459 $290.2818
136+ $2.5514 $346.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess