EN
  • EN
  • DE

MAX1711EEG

Part No MAX1711EEG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC CTRLR HS 4-BIT ADJ 24-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications PWM Controller, CPU core
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 0.925 V to 2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 073360-MAX1711EEG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1711EEG CAD Model

Description

Maxim Integrated MAX1711EEG Step-Down Controller

The Maxim Integrated MAX1711EEG is a high-efficiency, synchronous step-down controller designed for precision voltage regulation in a variety of applications. This compact and versatile controller is ideal for converting higher voltage inputs to lower voltage outputs with excellent power efficiency, making it a perfect fit for portable devices, computing systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The MAX1711EEG operates with an input voltage range from 5V to 28V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.616V to V<sub>IN with a precision reference voltage, ensuring compatibility with various low-voltage cores and peripherals.
  • Synchronous Rectification: The device uses internal N-channel MOSFETs for synchronous rectification, which enhances efficiency by reducing power losses associated with diode rectifiers.
  • High Efficiency: The MAX1711EEG achieves up to 95% efficiency, minimizing heat generation and power waste, which is critical in battery-powered applications.
  • Programmable Switching Frequency: The switching frequency can be programmed from 110kHz to 300kHz, allowing optimization between efficiency and external component size.
  • Soft-Start Capability: The integrated soft-start function limits inrush current during startup, providing a smooth power-up sequence and reducing stress on the power supply.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the device and the system it powers.
  • Compact Design: The MAX1711EEG comes in a 24-pin QSOP package, which is suitable for space-constrained applications.

Applications

  • Notebook Computers
  • Portable Devices
  • Networking and Telecommunications Equipment
  • Industrial Power Supplies

With its advanced features and flexible design, the Maxim Integrated MAX1711EEG step-down controller is an excellent choice for engineers and designers looking to create stable and efficient power management solutions. Its robust protection features and high efficiency ensure reliable operation across a wide array of electronic products.

You May Also Be Interested in

Omron
Lowest to $1.0478
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Omron
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6479 $61.1832
19+ $6.2753 $119.2307
29+ $6.0792 $176.2968
40+ $5.8831 $235.3240
51+ $5.6870 $290.0370
68+ $5.0986 $346.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess