EN
  • EN
  • DE

MAX17121ETG+

Part No MAX17121ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CAN DVR DUAL TFT LCD 24-TQFN / LCD TV/Monitor PMIC 24-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications LCD TV/Monitor
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX17121
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881201-MAX17121ETG+
Ultra Librarian 3D Model Ultra Librarian MAX17121ETG+ CAD Model

Description

The MAX17121ETG+ from Maxim Integrated is a high-performance, multi-output power supply IC that is specifically designed to meet the demanding requirements of thin-film transistor (TFT) liquid crystal displays (LCDs) used in laptops, monitors, and TVs. This versatile power management integrated circuit (PMIC) provides a comprehensive solution for display applications, offering both high efficiency and precision control.

Key Features

  • Multiple Outputs: The device includes a step-up controller for the source driver supply, a positive charge pump controller for the gate-on supply, and a negative charge pump controller for the gate-off supply.
  • High-Efficiency Operation: The MAX17121ETG+ is designed for high-efficiency power conversion, which helps to reduce power consumption and extend battery life in portable applications.
  • Integrated Fault Protection: The IC features comprehensive fault protection, including overvoltage, undervoltage, and thermal shutdown, ensuring reliable operation under various conditions.
  • Adjustable Output: The output voltages are adjustable through external resistive dividers, allowing for precise tuning to meet specific application requirements.
  • Compact Packaging: Housed in a 24-pin thin QFN (TQFN) package, the MAX17121ETG+ is designed for space-constrained applications.

Applications

The versatile nature of the MAX17121ETG+ makes it suitable for a wide range of display applications, including:

  • Notebook Computers
  • Desktop Monitors
  • TVs

Technical Specifications

With an input voltage range of 2.5V to 5.5V, the MAX17121ETG+ efficiently generates the necessary supply voltages for TFT LCD panels. Its switching frequency is programmable up to 1MHz, allowing for the use of small, low-cost external components. The device also supports a soft-start feature to minimize inrush current during startup.

Conclusion

Overall, the MAX17121ETG+ from Maxim Integrated is a robust and versatile solution for powering TFT LCDs. Its combination of multiple outputs, high efficiency, and compact form factor make it an ideal choice for designers looking to optimize their power management strategy in display-centric applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,664 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess