EN
  • EN
  • DE

MAX1714BEEE+T

Part No MAX1714BEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 106884-MAX1714BEEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1714BEEE+T CAD Model

Description

The MAX1714BEEE+T from Maxim Integrated is a high-performance, step-down controller designed for precision voltage regulation in a wide array of electronic applications. This component is particularly suitable for systems that require a low-voltage, high-current power supply, making it an ideal choice for computing environments and high-density power modules.

Key Features

  • Wide Input Voltage Range: The device is capable of handling input voltages from 4.5V to 28V, allowing it to be used in various power supply configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 0.615V with a high degree of precision, which is critical for modern low-voltage processors and ASICs.
  • High Efficiency: With its synchronous rectification and low dropout operation, the MAX1714BEEE+T ensures efficient power conversion, which is crucial for reducing heat and improving system reliability.
  • Power Sequencing: The device includes a power sequencing capability, which is essential for systems requiring multiple voltage rails to be brought up in a specific order.
  • Compact Package: Offered in a 16-pin QSOP package, the MAX1714BEEE+T saves valuable board space, which is highly beneficial for space-constrained applications.

Applications

The versatility of the MAX1714BEEE+T makes it suitable for a broad range of applications, including but not limited to:

  • Desktop and Notebook Computers
  • Graphic Cards
  • Netcom and Telecom Equipment
  • Servers and Workstations
  • Memory Modules
  • Point-of-Load Modules

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX1714BEEE+T is no exception. It is designed to meet the stringent requirements of high-performance electronic systems. With features such as soft-start to minimize inrush current and thermal shutdown protection, this step-down controller is designed to ensure a long operational life and stable performance in a variety of conditions.

For engineers and designers looking for a robust power solution, the MAX1714BEEE+T provides a flexible and reliable option that can be integrated into a wide range of power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8538 $64.8830
80+ $1.5211 $121.6880
120+ $1.4738 $176.8560
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2359 $352.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess