EN
  • EN
  • DE

MAX1715EEI-TG05

Part No MAX1715EEI-TG05
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311118-MAX1715EEI-TG05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1715EEI-TG05 CAD Model

Description

Maxim Integrated's MAX1715EEI-TG05: A Comprehensive Overview

The MAX1715EEI-TG05 from Maxim Integrated is a high-performance, dual, step-down, switch-mode power-supply (SMPS) controller designed to deliver precision voltage regulation and optimal efficiency. This advanced power management integrated circuit (IC) is ideal for a wide range of applications, including computing devices, networking equipment, and portable electronics that demand efficient power conversion and management.

Key Features

  • Dual Step-Down Outputs: The MAX1715EEI-TG05 offers two independent output voltages, which can be precisely adjusted to meet the power requirements of various subsystems within an electronic device.
  • High Efficiency: With its advanced SMPS technology, this controller operates with high efficiency, reducing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Flexible Operation: It supports a wide input voltage range, accommodating various power sources and ensuring stable operation under fluctuating power conditions.
  • Programmable Switching Frequency: The switching frequency of the MAX1715EEI-TG05 can be programmed to optimize the balance between efficiency and component size, allowing designers to tailor the power supply to their specific needs.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the IC from overheating, which is essential for maintaining performance and preventing damage to the power supply and the system it powers.

Applications

The versatility of the MAX1715EEI-TG05 makes it suitable for a variety of applications where dual output voltages and high efficiency are required. It is commonly used in:

  • Desktop and Laptop Computers
  • Networking and Telecommunications Equipment
  • Portable Electronic Devices
  • Industrial Control Systems

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1715EEI-TG05 is no exception. This power supply controller is built to meet the rigorous demands of modern electronic systems, ensuring stable performance over a wide temperature range and throughout its operational lifespan. The integration of multiple safety features, including overvoltage and overcurrent protection, further enhances the reliability of the device.

Whether you're designing a new system or upgrading an existing one, the MAX1715EEI-TG05 offers the performance, efficiency, and reliability to meet your power management needs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9030 $58.8360
29+ $4.0229 $116.6641
45+ $3.8970 $175.3650
62+ $3.7711 $233.8082
80+ $3.6463 $291.7040
107+ $3.2687 $349.7509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess