EN
  • EN
  • DE

MAX1717EEG+T

Part No MAX1717EEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 550kHz, 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Slew Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QSOP
Win Source Part Number 122125-MAX1717EEG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1717EEG+T CAD Model

Description

Product Overview: MAX1717EEG+T from Maxim Integrated

The MAX1717EEG+T is a high-efficiency, multi-phase, step-down controller designed by Maxim Integrated to meet the rigorous demands of powering modern CPUs. This advanced controller is particularly suitable for applications that require precise voltage regulation and high power efficiency, such as powering CPUs in laptops, desktops, and servers.

Key Features

  • Multi-Phase Power Control: The MAX1717EEG+T utilizes multi-phase power control to deliver high current with low voltage ripple and excellent thermal performance, ensuring stable operation even under heavy load conditions.
  • Quick-PWM™ Mode: This feature provides ultra-fast transient response, which is critical for maintaining voltage stability during sudden changes in CPU load.
  • Dynamic VID Technology: The device supports dynamic voltage identification, allowing the CPU to dynamically adjust its supply voltage based on performance needs, thereby maximizing power efficiency.
  • High Efficiency: With its high-efficiency operation, the MAX1717EEG+T reduces power loss and heat generation, which is essential for maintaining the longevity and reliability of electronic components.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 200kHz to 600kHz, allowing designers to optimize the performance based on the specific requirements of their application.

Applications

The MAX1717EEG+T is versatile and can be used in a variety of applications where precise voltage regulation and high efficiency are required. It is particularly well-suited for:

  • Notebook Computers
  • Desktop and Workstation CPUs
  • Graphics Cards
  • Netcom and Telecom Equipment

Product Specifications

The MAX1717EEG+T comes in a 24-pin QSOP package and operates over a wide temperature range, making it robust for various environments. It is designed to interface seamlessly with Intel's mobile CPUs, adhering to the IMVP-6+ specification. The device is available in tape and reel packaging, denoted by the '+T', which facilitates easy assembly during the manufacturing process.

With its advanced features and proven reliability, the MAX1717EEG+T from Maxim Integrated stands out as a premier solution for powering sophisticated CPU systems that demand the highest levels of performance and efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess