EN
  • EN
  • DE

MAX1717EEG-T

Part No MAX1717EEG-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 550kHz, 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Slew Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QSOP
Win Source Part Number 207317-MAX1717EEG-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1717EEG-T CAD Model

Description

Maxim Integrated MAX1717EEG-T Voltage Regulator

The MAX1717EEG-T from Maxim Integrated is a high-performance, step-down voltage regulator designed to deliver precise voltage control and efficient power management in a wide range of applications. This advanced component is part of Maxim's extensive line of power conversion and management ICs, which are renowned for their reliability, efficiency, and innovative features.

This voltage regulator operates with an input voltage range from 5V to 28V, making it suitable for diverse systems that require a stable and efficient power supply. The MAX1717EEG-T is capable of providing an adjustable output voltage from 1.25V up to 5.5V, allowing designers flexibility in matching the voltage requirements of various digital and analog circuits.

One of the standout features of the MAX1717EEG-T is its high efficiency, which is achieved through its synchronous rectification and pulse-width modulation (PWM) control. This ensures that power loss is minimized, thereby reducing heat generation and improving the overall performance of the system it powers. Moreover, its high switching frequency of up to 300kHz allows for smaller external components, which can help in reducing the overall footprint of the power supply circuitry.

The MAX1717EEG-T is also equipped with a range of protective features to ensure the longevity and stability of the system. These include overvoltage protection, thermal shutdown, and current limiting. With these safeguards in place, the device can prevent damage to itself and the system in case of abnormal operating conditions.

This voltage regulator comes in a 24-pin QSOP package, which is compact and suitable for space-constrained applications. Its surface-mount design aligns with modern PCB assembly processes, facilitating easier integration into a wide variety of electronic products.

Whether it's for powering CPUs, GPUs, memory, or peripheral devices, the Maxim Integrated MAX1717EEG-T voltage regulator is an excellent choice for designers looking for a reliable and efficient power management solution. Its versatility, combined with Maxim Integrated's reputation for high-quality semiconductor products, makes it a valuable component in any power-sensitive electronic design.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess