The MAX1718EEI from Maxim Integrated is a sophisticated, high-performance power-supply controller specifically designed to meet the rigorous demands of powering advanced notebook CPUs. This device is engineered to provide precise voltage regulation, efficient power conversion, and a host of features aimed at enhancing the performance and battery life of notebook computers.
Key Features:
- Dynamic Voltage Management: The MAX1718EEI supports dynamic voltage scaling, allowing the CPU to operate at multiple voltage levels depending on the workload. This helps in reducing power consumption and improving battery life.
- High Efficiency: With its synchronous-rectified buck topology, the device ensures efficient power conversion, which is essential for portable devices where power conservation is critical.
- Accurate Power Control: The controller maintains tight voltage regulation with a ±1% accuracy over temperature, line, and load variations, ensuring stable and reliable CPU operation.
- Multiple Operating Modes: It features a pulse-width modulation (PWM) control scheme with the option for automatic switching to power-saving modes during light load conditions, further extending battery life.
- Thermal Management: The MAX1718EEI includes over-temperature protection to safeguard the CPU and power circuitry from excessive heat.
- Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces the overall footprint of the power supply circuit on the motherboard.
Applications:
The MAX1718EEI is ideal for powering CPUs in notebook computers but can also be used in other portable devices that require efficient, high-performance power management. Its robust feature set makes it a versatile choice for a wide range of applications that demand precise voltage regulation and power efficiency.
Technical Specifications:
- Voltage Input Range: 5V to 24V
- Adjustable Output Voltage from 0.925V to 2.0V
- Package Type: 28-Pin QSOP
- Operating Temperature Range: -40°C to +85°C
With its advanced capabilities and reliable performance, the MAX1718EEI from Maxim Integrated stands out as a premier solution for CPU power supply management in portable computing devices.