EN
  • EN
  • DE

MAX1719EUT-T

Part No MAX1719EUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 25MA SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 25mA
Frequency - Switching 60kHz to 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 108255-MAX1719EUT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1719EUT-T CAD Model

Description

Maxim Integrated MAX1719EUT-T Step-Down Controller

The MAX1719EUT-T from Maxim Integrated is a high-efficiency, low-voltage, step-down DC-DC controller designed to deliver a precise voltage regulation for various applications. This compact and versatile controller operates over a wide input voltage range and is capable of driving large load currents with excellent line and load regulation.

Key Features:

  • Input Voltage Range: The device can handle an input voltage range from 1.8V to 5.5V, making it suitable for single-cell lithium-ion (Li-ion) batteries, three-cell NiMH, or regulated 5V supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.616V to VIN, allowing for flexibility in catering to the needs of different circuit designs.
  • High Efficiency: With its synchronous-rectified buck topology, the MAX1719EUT-T can achieve efficiencies above 90%, reducing heat and extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered applications where power conservation is key.
  • Pulse-Frequency Modulation (PFM) Mode: For improved efficiency at light loads, the controller includes a PFM mode that reduces switching losses by lowering the switching frequency.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, protecting both the regulator and the overall system.
  • Small Package: The MAX1719EUT-T is available in a tiny SOT23-6 package, which is ideal for space-constrained applications.

Applications:

The MAX1719EUT-T is well-suited for a wide array of applications, especially where space and power efficiency are critical. These include:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • GPS receivers
  • Digital cameras and MP3 players
  • Notebook computers

Overall, the MAX1719EUT-T step-down controller is an excellent choice for designers looking to optimize power management in compact, portable devices without compromising on performance or efficiency. Its robust feature set ensures reliable operation in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9729 $51.2954
62+ $1.6188 $100.3656
96+ $1.5683 $150.5568
132+ $1.5177 $200.3364
171+ $1.4671 $250.8741
229+ $1.3153 $301.2037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess