EN
  • EN
  • DE

MAX1723EZK-T

Part No MAX1723EZK-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Boost Switching Regulator IC Positive Adjustable 2V 1 Output 400mA (Switch) SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 5.5V
Current - Output 400mA (Switch)
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Device Package TSOT-23-5
Win Source Part Number 207321-MAX1723EZK-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1723EZK-T CAD Model

Description

Maxim Integrated MAX1723EZK-T Step-Up DC-DC Converter

The MAX1723EZK-T is a high-efficiency, compact, step-up DC-DC converter designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This component is part of Maxim's extensive range of power management integrated circuits, engineered to provide reliable and efficient power solutions for a variety of applications.

This step-up converter is specifically tailored for portable electronic devices that require a stable voltage supply from low-voltage sources, such as single-cell or dual-cell alkaline, NiCd, NiMH, and single-cell Li-ion batteries. The MAX1723EZK-T operates from an input voltage as low as 0.7V, making it an excellent choice for applications where the input source has a limited charge, such as in battery-powered devices.

The device features a fixed 5V or adjustable output voltage, which allows designers to customize the output according to the needs of their specific application. Its high switching frequency of up to 600kHz enables the use of tiny, low-cost capacitors and inductors, which is a significant advantage for space-constrained designs. Additionally, the MAX1723EZK-T boasts a quiescent current of only 5µA, contributing to extended battery life in portable devices.

One of the key benefits of the MAX1723EZK-T is its True Shutdown™ mode, which completely disconnects the output from the input when it is not enabled, preventing any leakage current from draining the battery. Furthermore, the device incorporates a range of protective features, including over-voltage protection, thermal shutdown, and a current limit to safeguard the circuitry against damage from abnormal operating conditions.

The MAX1723EZK-T is available in a compact 5-pin SOT-23 package, which is ideal for space-sensitive applications. Its small footprint and minimal external component requirements make it a popular choice for designers working on portable electronics, such as handheld medical devices, wireless sensors, and personal entertainment systems.

Overall, the Maxim Integrated MAX1723EZK-T is a versatile and efficient solution for boosting voltage in portable electronics, offering a blend of performance, protection, and miniaturization that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2623 $50.4920
100+ $1.0357 $103.5700
150+ $1.0034 $150.5100
210+ $0.9710 $203.9100
270+ $0.9386 $253.4220
360+ $0.8416 $302.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess