EN
  • EN
  • DE
  • IT

MAX1724EZK50-T

Part No MAX1724EZK50-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 5V 0.15A 5-Pin TSOT-23 T/R / IC REG BOOST 5V 0.4A SYNC TSOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 400mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 133900-MAX1724EZK50-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX1724
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1724EZK50-T CAD Model

Description

Maxim Integrated MAX1724EZK50-T Step-Up DC-DC Converter

The MAX1724EZK50-T is a high-efficiency, low-quiescent-current step-up DC-DC converter designed and manufactured by Maxim Integrated. This versatile component is ideal for battery-powered applications where extended battery life is paramount. It is housed in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications.

With a minimum start-up voltage of just 0.7V and a 500kHz switching frequency, the MAX1724EZK50-T can step up from very low voltages and maintain a high level of efficiency. This feature is particularly beneficial for single-cell or dual-cell battery operations, as it allows the device to continue functioning even as the battery voltage drops. The device can operate with input voltages ranging from 0.7V to 5.5V, delivering a fixed 5V output, which is ideal for powering microcontrollers, sensors, and other ICs that require a stable voltage source.

The MAX1724EZK50-T incorporates a unique current-limited, pulse-frequency-modulation (PFM) control scheme that provides high efficiency over a wide range of load conditions. This efficiency is further enhanced by the low quiescent current of only 7µA, which reduces the drain on the battery when the device is in standby mode. Additionally, the converter features a shutdown mode that lowers the quiescent current to just 0.1µA, providing an effective way to conserve power when the system is not active.

Protection features of the MAX1724EZK50-T include a thermal shutdown mechanism that prevents the device from overheating, ensuring safe operation under all conditions. The device also has a soft-start feature that minimizes inrush current, which is critical for preventing damage to the battery and other sensitive components at power-up.

In summary, the MAX1724EZK50-T from Maxim Integrated is a reliable and efficient solution for portable electronic devices that require a step-up voltage conversion. Its low power consumption, wide input voltage range, and compact form factor make it an excellent choice for designers looking to maximize battery life without sacrificing performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9557 $58.6710
70+ $1.6047 $112.3290
110+ $1.5547 $171.0170
150+ $1.5045 $225.6750
195+ $1.4543 $283.5885
260+ $1.3039 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess