EN
  • EN
  • DE

MAX1730EUB+T

Part No MAX1730EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP PROG 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 1.9V
Output Current 50mA
Frequency - Switching 2kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1066578-MAX1730EUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1730EUB+T CAD Model

Description

Product Overview: MAX1730EUB+T from Maxim Integrated

The MAX1730EUB+T is a high-performance, single-cell Li+ battery charger integrated circuit (IC) from Maxim Integrated, designed to provide efficient and safe charging solutions for portable devices. This compact and feature-rich IC is ideal for a wide range of applications, including smartphones, tablets, wireless headphones, and other wearable technologies.

Key Features

  • High Efficiency: The MAX1730EUB+T offers a high charging efficiency which helps in reducing heat generation and improving the overall battery performance and lifespan.
  • Programmable Charge Current: Users can program the charge current from 1mA to 500mA, allowing for flexibility in various battery sizes and capacities.
  • Small Footprint: The device comes in a tiny 10-pin μMAX package, making it suitable for space-constrained applications.
  • Thermal Regulation: To protect the battery and circuitry, the IC includes a thermal regulation feature that reduces charge current during high-temperature conditions.
  • Charge Status Indicators: The IC provides a charge status output that can be used to drive an LED or communicate with a microcontroller for real-time charge monitoring.
  • Protection Features: It integrates multiple protection features such as overvoltage protection, thermal shutdown, and battery temperature monitoring for safe and reliable operation.

Technical Specifications

  • Input Voltage Range: 4.25V to 6.5V
  • Charge Voltage Accuracy: ±0.75%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 10-pin μMAX

Applications

The MAX1730EUB+T is versatile and can be used in a variety of charging applications. Its precision and programmability make it an excellent choice for portable consumer electronics that require a reliable power management solution.

Conclusion

Maxim Integrated's MAX1730EUB+T stands out as a compact, efficient, and versatile charging solution for single-cell lithium-ion batteries. Its combination of high efficiency, programmable current, and robust protection features makes it an essential component for designers looking to enhance the performance and safety of their portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess