EN
  • EN
  • DE

MAX1735DS

Part No MAX1735DS
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208970-MAX1735DS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1735DS CAD Model

Description

Maxim Integrated MAX1735DS Product Overview

The MAX1735DS from Maxim Integrated is a state-of-the-art integrated circuit designed for efficient management and regulation of power in electronic devices. This component is particularly suited for portable applications where efficient power conversion and space-saving are of paramount importance. The MAX1735DS is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the demands of modern electronic systems.

Key Features:

  • High-Efficiency Step-Down Converter: The device includes a high-efficiency step-down voltage converter that ensures a stable power supply while maximizing battery life.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature that allows designers to tailor the power supply to the specific needs of their application.
  • Low Quiescent Current: The MAX1735DS boasts a low quiescent current, which is critical for battery-powered devices, as it minimizes power drain when the device is in standby mode.
  • Compact Design: With its small footprint, the MAX1735DS is ideal for space-constrained applications, enabling designers to create more compact and portable devices.
  • Thermal Protection: The product includes thermal protection features that prevent damage from overheating, ensuring reliability and longevity of the device it powers.
  • Overcurrent Protection: Overcurrent protection safeguards the device from excessive current that could potentially cause harm to the electronic system.

Applications:

The versatility of the MAX1735DS makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless communication systems
  • Power bank and portable chargers

With its combination of efficiency, adjustability, and protection features, the MAX1735DS is an excellent choice for designers looking to create high-performance, reliable, and user-friendly products. Maxim Integrated's dedication to quality and innovation is evident in this component, making it a go-to power management solution in the electronics industry.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $5.6838
Coilcraft
Lowest to $1.5451
EliteMT
Need more? Email Us
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2837 $59.1066
43+ $2.6946 $115.8678
67+ $2.6103 $174.8901
92+ $2.5260 $232.3920
119+ $2.4417 $290.5623
159+ $2.1899 $348.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess