EN
  • EN
  • DE

MAX17411GTM+

Part No MAX17411GTM+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG IMVP-7 VR12 2OUT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Tube
Product Status Active
Applications Controller, Intel IMVP-7, VR12™
Voltage - Input 4.5V ~ 5.5V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number MAX17411
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881207-MAX17411GTM+
Ultra Librarian 3D Model Ultra Librarian MAX17411GTM+ CAD Model

Description

Maxim Integrated's MAX17411GTM+ Overview

The MAX17411GTM+ is a high-performance, dual-phase, synchronous step-down controller with integrated MOSFET drivers from Maxim Integrated. Designed for precision and efficiency, this advanced power management IC is well-suited for applications that require a compact solution with a high current output. It is commonly utilized in computing systems, servers, telecommunications, and networking equipment due to its robust features and reliability.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 26.5V input voltage range, catering to a variety of power sources and ensuring flexibility in system design.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improving performance and minimizing the need for external components.
  • Integrated MOSFET Drivers: With built-in MOSFET drivers, the MAX17411GTM+ simplifies design and reduces external component count, which is ideal for space-constrained applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.7V with a precision reference voltage, ensuring compatibility with modern low-voltage chipsets and processors.
  • High Efficiency: The device offers high efficiency through its synchronous rectification and adaptive pulse-width modulation (PWM) operation.
  • Programmable Switching Frequency: Users can set the switching frequency from 200kHz to 1MHz, allowing for optimization between efficiency and component size.
  • Comprehensive Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal protection to safeguard against a wide range of potential issues.

Applications

The MAX17411GTM+ is an excellent choice for powering CPUs, memory, and other high-performance digital ICs. Its compact size, coupled with high efficiency and design flexibility, makes it a go-to solution for engineers looking to optimize their power management systems.

Package and Availability

This IC comes in a 48-pin thin QFN package, offering a space-saving footprint. For detailed specifications, sample requests, and ordering information, interested parties should visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7671 $56.3013
7+ $15.3987 $107.7909
11+ $14.9175 $164.0925
14+ $14.4363 $202.1082
18+ $13.9550 $251.1900
24+ $12.5114 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess