EN
  • EN
  • DE

MAX17411GTM+T

Part No MAX17411GTM+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR FOR IMVP7 CPU/GRAPH TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7, VR12
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-TQFN (6x6)
Win Source Part Number 021228-MAX17411GTM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17411GTM+T CAD Model

Description

Maxim Integrated's MAX17411GTM+T: High-Efficiency, Quad-Phase, Step-Down Controller

Maxim Integrated's MAX17411GTM+T is a versatile and powerful quad-phase step-down controller designed to deliver high efficiency and excellent thermal performance in a compact package. This advanced controller is an ideal choice for powering CPUs, GPUs, and other high-performance ICs in computing and telecommunication applications.

The MAX17411GTM+T operates over a wide input voltage range from 4.5V to 26.5V, making it suitable for systems that require a flexible power solution. Its quad-phase operation significantly reduces input and output ripple, improves transient response, and allows for the use of smaller, cost-effective output capacitors.

One of the standout features of the MAX17411GTM+T is its ability to provide a high level of precision in voltage regulation. The controller utilizes Maxim Integrated's proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme that handles wide input/output voltage ratios with ease and provides a near-instantaneous response to load transients. This ensures stable and reliable operation even under the most demanding conditions.

The MAX17411GTM+T also supports both Intel's VR11.1 and AMD's SVI voltage regulation standards, offering versatility for design engineers. Additionally, it includes programmable VID codes from the CPU for dynamic voltage adjustment and supports phase shedding to improve efficiency at light loads.

Maxim Integrated has integrated a variety of protection features into the MAX17411GTM+T to ensure the safety and longevity of the end application. These include overvoltage protection, undervoltage protection, overcurrent protection, and thermal shutdown. The controller also features active voltage positioning with adjustable gain and offset, which enhances load-line accuracy and reduces power dissipation.

The MAX17411GTM+T is available in a thermally efficient, 48-pin thin QFN package, allowing for a more compact design footprint. Its high level of integration reduces the need for external components, which simplifies the design and can help reduce overall system costs.

With its combination of performance, flexibility, and protection features, the MAX17411GTM+T from Maxim Integrated is an excellent choice for engineers looking to create efficient, high-performance power delivery systems.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1342 $61.3420
23+ $5.0335 $115.7705
36+ $4.8764 $175.5504
49+ $4.7193 $231.2457
64+ $4.5623 $291.9872
85+ $4.0899 $347.6415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess