EN
  • EN
  • DE

MAX17419GTA

Part No MAX17419GTA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702113-MAX17419GTA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17419GTA CAD Model

Description

The MAX17419GTA from Maxim Integrated is a high-performance, step-down, switch-mode power-supply (SMPS) controller with integrated MOSFETs, designed to deliver a cost-effective and energy-efficient solution for compact, high-density power supplies. This component is ideal for a wide range of applications, including but not limited to, laptops, ultrabooks, tablets, and other portable devices where efficient power conversion is crucial.

Key Features:

  • Integrated MOSFETs: The device includes high-side and low-side MOSFETs, which are optimized for low conduction and switching losses, providing high efficiency across a broad load range.
  • Wide Input Voltage Range: The MAX17419GTA operates from a wide input voltage range, accommodating various power sources and ensuring versatility across different platforms.
  • Adjustable Output Voltage: It offers an adjustable output voltage, allowing designers to tailor the output to meet the specific needs of their application.
  • High-Frequency Operation: The device supports high-frequency operation, which reduces the size of external components, such as inductors and capacitors, leading to a smaller overall solution size.
  • Advanced Protection Features: It incorporates a comprehensive suite of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and reliability of the power supply.
  • Power-Save Mode: The MAX17419GTA features a power-save mode that enhances efficiency at light loads, thereby extending battery life in portable applications.

Applications:

  • Notebook and Ultrabook Computers
  • Tablets and Portable Devices
  • Networking and Telecom Equipment
  • Point-of-Load Power Supplies

The MAX17419GTA is available in a compact, thermally-efficient TQFN package, making it a suitable choice for space-constrained applications. Maxim Integrated's commitment to quality and reliability ensures that this power supply controller is a dependable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1208 $59.2952
46+ $2.5606 $117.7876
70+ $2.4809 $173.6630
97+ $2.4012 $232.9164
125+ $2.3204 $290.0500
167+ $2.0813 $347.5771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess