EN
  • EN
  • DE

MAX17428GTJ

Part No MAX17428GTJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702115-MAX17428GTJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17428GTJ CAD Model

Description

The MAX17428GTJ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver exceptional efficiency and power management for a wide range of applications. This compact and versatile integrated circuit is ideal for portable devices, industrial equipment, and any system requiring a high-efficiency power solution.

Key Features

  • Wide Input Voltage Range: Capable of operating from a broad input voltage range, the MAX17428GTJ is versatile enough to accommodate various power sources, making it suitable for multi-cell battery-powered applications as well as high-voltage power rails.
  • High-Efficiency Synchronous Operation: With synchronous rectification, this converter achieves high efficiency, which is critical for maximizing battery life and reducing thermal dissipation in space-constrained designs.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing a flexible power solution that can adapt to various requirements.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs reduces external component count, saving board space and simplifying the design process.
  • Programmable Switching Frequency: The ability to program the switching frequency allows designers to optimize the converter for efficiency or component size.
  • Thermal Protection: The MAX17428GTJ features built-in thermal protection to safeguard the device against overheating, enhancing system reliability.

Applications

  • Notebook Computers
  • Tablets and Portable Devices
  • Industrial Power Supplies
  • Distributed Power Systems
  • Battery-Powered Equipment

The MAX17428GTJ is housed in a compact, 32-pin TQFN package with a 5mm x 5mm footprint. This small form factor, combined with its high level of integration and advanced features, makes it an excellent choice for designers seeking a power-efficient, space-saving solution for their next project.

With Maxim Integrated's commitment to quality and performance, the MAX17428GTJ stands out as a leading choice for efficient power management in a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8284 $59.1420
12+ $9.7055 $116.4660
19+ $9.4029 $178.6551
26+ $9.0991 $236.5766
33+ $8.7965 $290.2845
44+ $7.8863 $346.9972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess