EN
  • EN
  • DE

MAX1745

Part No MAX1745
Manufacturer Maxim Integrated
Description High-Voltage, Step-Down DC-DC Controller in uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212404-MAX1745
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1745 CAD Model

Description

Maxim Integrated MAX1745 Step-Down Controller

The MAX1745 from Maxim Integrated is a high-performance, step-down controller designed to deliver efficient power management and conversion for a wide range of applications. This advanced controller is specifically engineered to meet the needs of systems requiring low voltage, high current outputs from a higher voltage input. The MAX1745 operates with an input voltage range from 2.7V to 5.5V, making it suitable for both single-cell lithium-ion (Li-ion) batteries and 3 to 4-cell nickel-metal hydride (NiMH) or alkaline battery packs.

This versatile controller offers a fixed 5V or adjustable output voltage, which can be set from 1.25V up to the input voltage level minus the dropout, ensuring compatibility with various modern low-voltage digital circuits. The MAX1745 boasts high efficiency, thanks to its ability to drive large external N-channel MOSFETs, which reduces power loss and improves battery life in portable devices.

With a high switching frequency of up to 300kHz, the MAX1745 allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design. Additionally, the device features a 'SKIP' mode that enhances efficiency at light loads by skipping unnecessary switching cycles, further conserving energy.

The MAX1745 is equipped with a range of protective features to ensure the safety and reliability of the power system. This includes cycle-by-cycle current limiting, thermal shutdown, and a soft-start feature to minimize inrush current during startup. The device also offers a shutdown mode, reducing the quiescent current to a mere 15µA, which is particularly beneficial for battery-powered applications where preserving energy is crucial.

Available in a compact 16-pin QSOP package, the MAX1745 is an ideal solution for space-constrained applications such as PDAs, cellular phones, wireless modems, and other portable electronic devices where efficient power conversion is essential for maximizing battery life and performance.

For designers looking for a robust and efficient power management solution, the MAX1745 from Maxim Integrated provides a feature-rich and flexible option that can be easily integrated into a variety of power-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess