EN
  • EN
  • DE

MAX1745EUB/V+

Part No MAX1745EUB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-VOLTAGE, STEP-DOWN DC-DC CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX1745
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881209-MAX1745EUB/V+
Ultra Librarian 3D Model Ultra Librarian MAX1745EUB/V+ CAD Model

Description

Maxim Integrated's MAX1745EUB/V+ Step-Down DC-DC Converter

The MAX1745EUB/V+ is a high-efficiency, synchronous, step-down DC-DC converter designed by Maxim Integrated to meet the stringent power requirements of modern portable electronic devices. This compact, high-performance component is ideal for applications that require a small footprint and minimal external components, while still providing a reliable power source with excellent thermal performance.

With an input voltage range of 2.6V to 5.5V, the MAX1745EUB/V+ is versatile enough to be powered from a variety of sources, including single-cell lithium-ion (Li+) batteries, making it a perfect choice for handheld devices. Its output voltage is adjustable from 1.25V to V<sub>IN, allowing designers to tailor the output to the needs of the specific application, whether it's powering a microprocessor, memory, or other sensitive electronic components.

One of the standout features of the MAX1745EUB/V+ is its high efficiency, which can reach up to 96%, thereby reducing power loss and extending battery life. This is achieved through its synchronous rectification and internal MOSFET switches, which minimize the need for external Schottky diodes. Additionally, with a high switching frequency of up to 500kHz, the device allows for the use of small, low-profile inductors and capacitors, further saving on board space and component cost.

The MAX1745EUB/V+ also includes a range of protective features to ensure the longevity and safety of both the converter and the device it powers. These include thermal overload protection, cycle-by-cycle current limiting, and soft-start capability to prevent inrush current at startup. Furthermore, the device offers a low quiescent current and a shutdown mode, which reduces the supply current to less than 1µA, further conserving battery life when the device is not in active use.

Available in a small, 10-pin µMAX package, the MAX1745EUB/V+ is designed to take up minimal space on a printed circuit board, making it an excellent choice for space-constrained applications such as handheld computers, smartphones, and other portable consumer electronics.

In summary, the MAX1745EUB/V+ from Maxim Integrated is a highly efficient, adjustable, step-down DC-DC converter that offers a compact solution for portable device power management, with a strong emphasis on performance, flexibility, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0644 $54.3864
14+ $7.4374 $104.1236
21+ $7.2050 $151.3050
29+ $6.9726 $202.2054
38+ $6.7402 $256.1276
50+ $6.0429 $302.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess