EN
  • EN
  • DE

MAX17480GTL+T

Part No MAX17480GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR SERIAL VID 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Processor
Operating Supply Current 5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 097371-MAX17480GTL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX17480GTL+T CAD Model

Description

Maxim Integrated's MAX17480GTL+T - High-Efficiency, Multi-Phase Laptop CPU Core Power-Supply Controller

The MAX17480GTL+T from Maxim Integrated is a versatile and high-performance power-supply controller designed specifically for the voltage regulation of laptop CPU cores. This advanced controller is engineered to deliver precise power management and efficiency, making it an ideal choice for portable computing applications where power efficiency and thermal management are critical.

With its multi-phase operation, the MAX17480GTL+T can distribute the power load across several phases, reducing the stress on individual components and enhancing the overall system reliability. This technique also helps in minimizing the input and output ripple, ensuring a stable power supply to the CPU under various load conditions. The controller supports both Intel's IMVP-6.5 and IMVP-7 VR12/VR12.5 specifications, offering broad compatibility with a range of laptop processors.

The device features a range of integrated protections such as overvoltage, undervoltage, and overcurrent protection, safeguarding the CPU and power circuitry from potential damage due to abnormal operating conditions. The MAX17480GTL+T also incorporates Maxim's proprietary Quick-PWM™ technology with fast transient response, which is crucial for maintaining stable voltages during sudden changes in CPU load.

One of the key benefits of the MAX17480GTL+T is its efficiency. By optimizing the number of active phases based on the load, it ensures that power consumption is kept to a minimum, thereby extending battery life in portable devices. This dynamic phase control, combined with its low quiescent current, makes it an energy-efficient solution for modern laptops.

Furthermore, the MAX17480GTL+T comes in a compact, lead-free package, aligning with the industry's move towards environmentally friendly and space-saving components. It is supplied in tape and reel packaging, denoted with the "+T" suffix, facilitating ease of use in high-volume manufacturing processes.

In summary, the Maxim Integrated MAX17480GTL+T power-supply controller is a sophisticated, high-efficiency solution designed to meet the demanding power requirements of today's laptop CPUs. Its compatibility with industry standards, coupled with advanced features and protections, ensures that it provides a reliable and efficient power management solution for portable computing devices.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9284 $59.1408
29+ $4.0437 $117.2673
45+ $3.9178 $176.3010
61+ $3.7907 $231.2327
79+ $3.6648 $289.5192
106+ $3.2860 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess