EN
  • EN
  • DE

MAX6033CAUT25#TG16

Part No MAX6033CAUT25#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Ultra-High-Precision SOT23 Series Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 16μVp-p
Noise - 10Hz to 10kHz 12μVrms
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 85μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1214361-MAX6033CAUT25#TG16
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6033
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6033CAUT25#TG16 CAD Model

Description

The MAX6033CAUT25#TG16 is a high-precision voltage reference component from Maxim Integrated, designed to provide a stable and accurate reference voltage for analog circuits. This device is particularly useful in applications where precise voltage control is critical, such as data converters (ADCs and DACs), precision amplifiers, and portable instrumentation.

Key Features

  • Output Voltage: The MAX6033CAUT25#TG16 provides a fixed output voltage of 2.5V, which is ideal for systems that require a standard reference voltage.
  • High Accuracy: This voltage reference boasts an impressive initial accuracy of ±0.04%, ensuring reliable performance in precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the device offers excellent temperature stability, making it suitable for environments with varying temperatures.
  • Low Dropout Voltage: The component operates with a low dropout voltage, which allows for better performance even with a minimal difference between the input voltage and the output voltage.
  • Package Type: It comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Series or Shunt Mode: The MAX6033 can be used in either series or shunt mode, providing flexibility in different circuit configurations.
  • Long-Term Stability: The device demonstrates excellent long-term stability, a crucial feature for maintaining consistent performance over time.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to +125°C, accommodating a variety of application conditions.

Applications

The MAX6033CAUT25#TG16 is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Precision data converters
  • High-resolution ADCs and DACs
  • Battery-powered equipment
  • Industrial control systems
  • Medical instruments
  • Automotive systems

With its high precision and stability, the MAX6033CAUT25#TG16 from Maxim Integrated is an excellent choice for any application requiring a reliable voltage reference.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess