EN
  • EN
  • DE

MAX17480GTL

Part No MAX17480GTL
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829659-MAX17480GTL
Ultra Librarian 3D Model Ultra Librarian MAX17480GTL CAD Model

Description

Maxim Integrated MAX17480GTL Voltage Regulator

The MAX17480GTL from Maxim Integrated is a high-performance, step-down, switch-mode power-supply controller designed to deliver precise voltage regulation for notebook computers and other portable electronic devices. This advanced voltage regulator is built with an emphasis on efficiency, reliability, and the flexibility required to meet the rigorous power demands of modern portable electronics.

At the heart of the MAX17480GTL's capabilities is its Quick-PWM™ technology, which provides the fast transient response needed for high-performance CPUs. This technology ensures that the voltage supplied remains stable and within the required tolerances, even when the load changes rapidly, which is critical for maintaining the performance and stability of the CPU.

The device operates over a wide input voltage range, making it versatile for various applications. It also features a programmable switching frequency that allows designers to optimize the regulator for efficiency or component size. The MAX17480GTL's high-frequency operation enables the use of small, low-profile inductors and capacitors, which reduces the overall footprint and allows for more compact designs.

One of the key benefits of the MAX17480GTL is its multiphase operation, which reduces input and output ripple, improves efficiency, and allows for better thermal management. Each phase can deliver a significant amount of current, and multiple phases can be paralleled for even higher current applications. This makes the MAX17480GTL an ideal choice for powering CPUs, GPUs, and other high-current ASICs.

Additional features of the MAX17480GTL include overvoltage and undervoltage protection, which safeguard the device and the system it powers from damaging voltage fluctuations. There's also thermal overload protection to ensure the device operates within safe temperature ranges.

The MAX17480GTL comes in a compact, lead-free, 40-pin TQFN package, which is suitable for space-constrained applications. Its advanced features and robust design make it a go-to solution for engineers looking to create efficient, reliable power supply systems for their next-generation portable devices.

Overall, the MAX17480GTL from Maxim Integrated exemplifies the company's commitment to providing innovative, high-quality power management solutions for the ever-evolving needs of the electronics industry.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5299 $58.1196
10+ $11.9219 $119.2190
15+ $11.5500 $173.2500
21+ $11.1769 $234.7149
27+ $10.8050 $291.7350
36+ $9.6870 $348.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess