EN
  • EN
  • DE

MAX17491GUA+

Part No MAX17491GUA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702131-MAX17491GUA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17491GUA+ CAD Model

Description

Maxim Integrated's MAX17491GUA+ Step-Down Controller

The MAX17491GUA+ is a high-performance, current-mode, step-down controller designed by Maxim Integrated for a wide range of power supply applications. This versatile controller is engineered to provide precise voltage regulation while maintaining high efficiency, making it an ideal solution for compact and energy-sensitive systems.

Key Features:

  • Wide Input Voltage Range: The MAX17491GUA+ operates over a broad input voltage range from 6.5V to 26V, catering to various power sources and ensuring flexibility in design.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.8V up to 90% of the input voltage, enabling the device to power a wide array of low-voltage circuits.
  • High-Efficiency Operation: The controller's high efficiency reduces power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Integrated MOSFET Drivers: With built-in MOSFET drivers, the MAX17491GUA+ can directly drive external MOSFETs, simplifying the design and reducing external component count.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) and allows the use of smaller passive components.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications:

The MAX17491GUA+ is suitable for a variety of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Telecommunications equipment
  • Networking devices
  • Industrial systems
  • Automotive applications

Encased in a compact 8-pin µMAX package, the MAX17491GUA+ is designed for space-constrained environments where efficiency and thermal management are critical. With its robust feature set and versatile performance characteristics, this step-down controller from Maxim Integrated is a top choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0196 $60.0784
10+ $12.3239 $123.2390
15+ $11.9381 $179.0715
20+ $11.5535 $231.0700
26+ $11.1689 $290.3914
35+ $10.0127 $350.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess