Maxim Integrated's MAX17501EAUDAA+ DC-DC Converter
The MAX17501EAUDAA+ from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver robust performance in a compact package. This advanced power solution is ideal for a wide range of applications, including industrial, automotive, communications, and consumer electronics that demand reliable and efficient voltage regulation.
Key Features
- Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 60V, making it versatile for various power supply configurations.
- Adjustable Output Voltage: It offers an adjustable output voltage from 0.9V up to 92% of the input voltage, allowing for flexibility in design specifications.
- Integrated MOSFETs: With internal high-side and low-side MOSFETs, the MAX17501EAUDAA+ reduces external component count and simplifies the design process.
- High Efficiency: This converter provides up to 90% efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability.
- Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI) in noise-sensitive applications.
- Compact Package: The component is available in a space-saving 16-pin TSSOP-EP package, ideal for applications with limited PCB space.
Protection Features
The MAX17501EAUDAA+ incorporates several protection features to ensure the safety and longevity of both the converter and the end application. These include:
- Overcurrent Protection: It provides cycle-by-cycle current limit to prevent damage from overcurrent conditions.
- Thermal Shutdown: A thermal shutdown mechanism is in place to protect the device from overheating.
- Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct input voltage levels.
Applications
The MAX17501EAUDAA+ is suitable for a diverse array of applications, including but not limited to:
- Point of Load (POL) conversions
- Industrial controls and automation
- Automotive infotainment and navigation systems
- Telecommunication equipment
- Battery-powered devices
In summary, the MAX17501EAUDAA+ from Maxim Integrated is a highly efficient and reliable DC-DC converter that offers design flexibility, a comprehensive set of features, and robust protection mechanisms, making it a top choice for designers looking for a power management solution.